STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA201V1

Description
Win Source Part Number: 1284217-STEVAL-ISA20 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V Current - Output: 3A Voltage - Input: 2.9V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 430kHz Supplied Contents: Board(s) Utilized IC / Part: L5987 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17212,-1138-STEV AL-ISA201V1 Base Product Number: STEVAL Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284217-STEVAL-ISA20 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V Current - Output: 3A Voltage - Input: 2.9V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 430kHz Supplied Contents: Board(s) Utilized IC / Part: L5987 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17212,-1138-STEV AL-ISA201V1 Base Product Number: STEVAL Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284217-STEVAL-ISA201V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284217-STEVAL-ISA201V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284217-STEVAL-ISA201V1
Win Source Part Number: 1284217-STEVAL-ISA20 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V Current - Output: 3A Voltage - Input: 2.9V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 430kHz Supplied Contents: Board(s) Utilized IC / Part: L5987 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17212,-1138-STEV AL-ISA201V1 Base Product Number: STEVAL Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284217-STEVAL-ISA201V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V
Current - Output: 3A
Voltage - Input: 2.9V ~ 18V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 430kHz
Supplied Contents: Board(s)
Utilized IC / Part: L5987
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17212,-1138-STEVAL-ISA201V1
Base Product Number: STEVAL
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-17212-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-17212-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-17212-ND
L5987 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L5987 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards & Evaluation Kits Stmicroelectronics - 39AH5623 - Newark, An Avnet Company
Chicago, IL, United States
Development Boards & Evaluation Kits Stmicroelectronics
39AH5623
Development Boards & Evaluation Kits Stmicroelectronics 39AH5623
DEVELOPMENT BOARDS & EVALUATION KITS

DEVELOPMENT BOARDS & EVALUATION KITS

Supplier's Site
EVAL BOARD FOR L5987 - 761-STEVAL-ISA201V1 - Utmel Electronic Limited
Hong Kong, China
EVAL BOARD FOR L5987
761-STEVAL-ISA201V1
EVAL BOARD FOR L5987 761-STEVAL-ISA201V1
EVAL BOARD FOR L5987

EVAL BOARD FOR L5987

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA201V1
Power Management IC Development Tools STEVAL-ISA201V1
Power Management IC Development Tools 3 A step-down switching regulator evaluation board based on the L5987

Power Management IC Development Tools 3 A step-down switching regulator evaluation board based on the L5987

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA201V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA201V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA201V1
EVAL BOARD FOR L5987

EVAL BOARD FOR L5987

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284217-STEVAL-ISA201V1 497-17212-ND 39AH5623 761-STEVAL-ISA201V1 STEVAL-ISA201V1 STEVAL-ISA201V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards & Evaluation Kits Stmicroelectronics EVAL BOARD FOR L5987 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB BFCV-5270-1+ JV1210C 50OHM - TB-945+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2473237 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RS485
View Details