Win Source Part Number: 1284249-STEVAL-ISA20
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 400mA
Voltage - Input: 4.5V ~ 36V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz ~ 600kHz
Supplied Contents: Board(s)
Utilized IC / Part: A6984
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17252,-1138-STEV
Base Product Number: STEVAL
RoHS Status: Not applicable
A6984 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools High efficiency synchronous step-down regulator based on the A6984
PSU AND CONVERTER SOLUTION EVAL
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284249-STEVAL-ISA200V1 | 497-17252-ND | STEVAL-ISA200V1 | STEVAL-ISA200V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board |