The Eval Board for the L7987L step-down switching regulator is designed for applications requiring efficient voltage regulation. It supports an input voltage range of 4.5 V to 60 V and can deliver a maximum output current of 2 A with a fixed output voltage of 5 V when the input voltage exceeds 6 V. The device operates at a switching frequency of 500 kHz and features a 5 ms soft-start time to minimize inrush current. This evaluation board is compliant with ceramic output capacitors and includes auto-recovery overcurrent and thermal protection, enhancing reliability in various operating conditions. The L7987L regulator also allows for synchronization in a 180° out-of-phase configuration, which can help reduce total input RMS current. The board is RoHS compliant, making it suitable for environmentally conscious designs.
Win Source Part Number: 1284242-STEVAL-ISA19
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 2A
Voltage - Input: 4.5V ~ 60V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: L7987L
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-17062
Base Product Number: STEVAL
RoHS Status: Not applicable
2A Step Down Regulator L7987L Eval.Board
L7987L - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools 2 A step down DC - DC switching regulator (VIN = 4.5 V to 60 V) based on the L7987L
EVAL BRD, STEP DOWN SWITCHING REGULATOR; Silicon Manufacturer:STMicro
EVAL BOARD FOR L7987L
| Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284242-STEVAL-ISA198V1 | 1357983 | 497-17062-ND | STEVAL-ISA198V1 | 10AC9174 | STEVAL-ISA198V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Power, Motor & Robotics Development Tools | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Eval Brd, Step Down Switching Regulator; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |