Win Source Part Number: 1284186-STEVAL-ISA19
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 650mA
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 7.8 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer114LS
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Other Names: 497-18072
Base Product Number: STEVAL
VIPer114LS VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
EVAL BOARD, ISOLATED FLYBACK CONVERTER; Silicon Manufacturer:STMicro
12V / 500MA ISOLATED FLYBACK CON
Power Management IC Development Tools 12 V, 7.8 W isolated flyback converter based on VIPer114LS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284186-STEVAL-ISA197V1 | 497-18072-ND | 84AC2859 | STEVAL-ISA197V1 | STEVAL-ISA197V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Eval Board, Isolated Flyback Converter; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |