STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA196V1

Description
VIPer114LS VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer114LS VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-18071-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-18071-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-18071-ND
VIPer114LS VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

VIPer114LS VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284184-STEVAL-ISA196V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284184-STEVAL-ISA196V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284184-STEVAL-ISA196V1
Win Source Part Number: 1284184-STEVAL-ISA19 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 1.2A Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 6 W Supplied Contents: Board(s) Utilized IC / Part: VIPer114LS Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-18071,-1138-STEV AL-ISA196V1 Base Product Number: STEVAL

Win Source Part Number: 1284184-STEVAL-ISA196V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 1.2A
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 6 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer114LS
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-18071,-1138-STEVAL-ISA196V1
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA196V1
Power Management IC Development Tools STEVAL-ISA196V1
Power Management IC Development Tools 5 V / 1.2 A non-isolated flyback converter using VIPerPlus?VIPer114LS

Power Management IC Development Tools 5 V / 1.2 A non-isolated flyback converter using VIPerPlus?VIPer114LS

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA196V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA196V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA196V1
5 V / 1.2 A NON-ISOLATED FLYBACK

5 V / 1.2 A NON-ISOLATED FLYBACK

Supplier's Site
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics - 84AC2858 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics
84AC2858
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics 84AC2858
EVAL BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:VIPer114LS; Kit Application Type:Power Management; Application Sub Type:Flyback Converter; Kit Contents:Eval Board VIPerPlus - VIPer114LS; RoHS Compliant: Yes

EVAL BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:VIPer114LS; Kit Application Type:Power Management; Application Sub Type:Flyback Converter; Kit Contents:Eval Board VIPerPlus - VIPer114LS; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18071-ND 1284184-STEVAL-ISA196V1 STEVAL-ISA196V1 STEVAL-ISA196V1 84AC2858
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics
Supported System AC/DC, Primary Side Flyback Converter
Unlock Full Specs
to access all available technical data

Similar Products

TB,SYPS-2-ED12879,AH202,50 OHM - TB-427+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576764 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-GM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers