STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA195V1

Description
Win Source Part Number: 1284188-STEVAL-ISA19 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 350mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer115XS Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: 497-18044 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284188-STEVAL-ISA19 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 350mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer115XS Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: 497-18044 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284188-STEVAL-ISA195V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284188-STEVAL-ISA195V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284188-STEVAL-ISA195V1
Win Source Part Number: 1284188-STEVAL-ISA19 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 350mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer115XS Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: 497-18044 Base Product Number: STEVAL

Win Source Part Number: 1284188-STEVAL-ISA195V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 350mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Non-Isolated
Frequency - Switching: 30kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer115XS
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Other Names: 497-18044
Base Product Number: STEVAL

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 1827778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
1827778
Power, Motor & Robotics Development Tools 1827778
STEVAL-ISA195V1, 5 V / 0.36 A buck conve

STEVAL-ISA195V1, 5 V / 0.36 A buck conve

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA195V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA195V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA195V1
EVAL BOARD FOR VIPER115XS

EVAL BOARD FOR VIPER115XS

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA195V1
Power Management IC Development Tools STEVAL-ISA195V1
Power Management IC Development Tools 5 V / 0.36 A buck converter using VIPerPlus ? VIPer11

Power Management IC Development Tools 5 V / 0.36 A buck converter using VIPerPlus ? VIPer11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284188-STEVAL-ISA195V1 1827778 STEVAL-ISA195V1 STEVAL-ISA195V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB, NCS2-62+, GE0805C-1, SMA - TB-755+ - Mini-Circuits
Specs
Category Developement Board
View Details