STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA193V2

Description
Win Source Part Number: 1284232-STEVAL-ISA19 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 3A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 15 W Supplied Contents: Board(s) Utilized IC / Part: STCH02 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: 497-18347 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284232-STEVAL-ISA19 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 3A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 15 W Supplied Contents: Board(s) Utilized IC / Part: STCH02 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: 497-18347 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284232-STEVAL-ISA193V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284232-STEVAL-ISA193V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284232-STEVAL-ISA193V2
Win Source Part Number: 1284232-STEVAL-ISA19 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 3A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 15 W Supplied Contents: Board(s) Utilized IC / Part: STCH02 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: 497-18347 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1284232-STEVAL-ISA193V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 3A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 15 W
Supplied Contents: Board(s)
Utilized IC / Part: STCH02
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Other Names: 497-18347
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA193V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA193V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA193V2
PSU AND CONVERTER SOLUTION EVAL

PSU AND CONVERTER SOLUTION EVAL

Supplier's Site
Eval Brd, Cc Primary Sensing Usb Adapter; Silicon Manufacturer Stmicroelectronics - 99AC0585 - Newark, An Avnet Company
Chicago, IL, United States
Eval Brd, Cc Primary Sensing Usb Adapter; Silicon Manufacturer Stmicroelectronics
99AC0585
Eval Brd, Cc Primary Sensing Usb Adapter; Silicon Manufacturer Stmicroelectronics 99AC0585
EVAL BRD, CC PRIMARY SENSING USB ADAPTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STCH02; Kit Application Type:Power Management; Application Sub Type:PWM Controllers; Kit Contents:Eval Board STCH02; Product RoHS Compliant: Yes

EVAL BRD, CC PRIMARY SENSING USB ADAPTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STCH02; Kit Application Type:Power Management; Application Sub Type:PWM Controllers; Kit Contents:Eval Board STCH02; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284232-STEVAL-ISA193V2 STEVAL-ISA193V2 99AC0585
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Eval Brd, Cc Primary Sensing Usb Adapter; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-DPP203A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
TB,HF1139, SXLP,SXBP - TB-368 - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers