STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA192V1

Description
Win Source Part Number: 1284179-STEVAL-ISA19 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 7V, -5V Current - Output: 800mA, 400mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 7 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer0P Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 2266-STEVAL-ISA192V1 ,497-17204,-1138-STE VAL-ISA192V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284179-STEVAL-ISA19 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 7V, -5V Current - Output: 800mA, 400mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 7 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer0P Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 2266-STEVAL-ISA192V1 ,497-17204,-1138-STE VAL-ISA192V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284179-STEVAL-ISA192V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284179-STEVAL-ISA192V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284179-STEVAL-ISA192V1
Win Source Part Number: 1284179-STEVAL-ISA19 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 7V, -5V Current - Output: 800mA, 400mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 7 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer0P Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 2266-STEVAL-ISA192V1 ,497-17204,-1138-STE VAL-ISA192V1 Base Product Number: STEVAL

Win Source Part Number: 1284179-STEVAL-ISA192V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 7V, -5V
Current - Output: 800mA, 400mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 7 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer0P
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 2266-STEVAL-ISA192V1,497-17204,-1138-STEVAL-ISA192V1
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-17204-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-17204-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-17204-ND
VIPer0P VIPer™ plus AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board

VIPer0P VIPer™ plus AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA192V1
Power Management IC Development Tools STEVAL-ISA192V1
Power Management IC Development Tools 7 W dual output flyback converter with standby managed by capacitive touch using VIPer0P and STM32L

Power Management IC Development Tools 7 W dual output flyback converter with standby managed by capacitive touch using VIPer0P and STM32L

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA192V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA192V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA192V1
EVAL BOARD FOR VIPER0P

EVAL BOARD FOR VIPER0P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284179-STEVAL-ISA192V1 497-17204-ND STEVAL-ISA192V1 STEVAL-ISA192V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1887115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MNA-7A+,DQ849, 50 OHM - TB-186-7A+ - Mini-Circuits
Specs
Category Developement Board
View Details
mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - BLOCKCHAINSTARTKITTOBO1-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers