STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA191V1

Description
VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16276-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16276-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16276-ND
VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284180-STEVAL-ISA191V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284180-STEVAL-ISA191V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284180-STEVAL-ISA191V1
Win Source Part Number: 1284180-STEVAL-ISA19 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 12V Current - Output: 1.2A, 750mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer37 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16276,-1138-STEV AL-ISA191V1 Base Product Number: STEVAL

Win Source Part Number: 1284180-STEVAL-ISA191V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 12V
Current - Output: 1.2A, 750mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer37
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16276,-1138-STEVAL-ISA191V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA191V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA191V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA191V1
EVAL BOARD FOR VIPER37LE

EVAL BOARD FOR VIPER37LE

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA191V1
Power Management IC Development Tools STEVAL-ISA191V1
Power Management IC Development Tools 5 V - 12 V, 15 W double output isolated flyback converter based on VIPer37LE

Power Management IC Development Tools 5 V - 12 V, 15 W double output isolated flyback converter based on VIPer37LE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16276-ND 1284180-STEVAL-ISA191V1 STEVAL-ISA191V1 STEVAL-ISA191V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2133255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 8-Bit; 8 bit; Other
Supported System 8 bit
View Details
TB,SW/TIME/VSW,DG1235,50 OHM - TB-486+ - Mini-Circuits
Specs
Category Developement Board
View Details
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 6ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details