Win Source Part Number: 1284241-STEVAL-ISA18
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 1.5A
Voltage - Input: 4V ~ 38V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: A6986F5V
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16456
Base Product Number: STEVAL
RoHS Status: Not applicable
A6986F5V - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVALUATION BOARD, AEC-Q100, REGULATOR; Silicon Manufacturer:STMicro
EVAL BOARD FOR A6986F5V
Power Management IC Development Tools 38 V, 1.5 A synchronous step-down switching regulator evaluation board based on A6986F5V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284241-STEVAL-ISA189V1 | 497-16456-ND | 82Y7280 | STEVAL-ISA189V1 | STEVAL-ISA189V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Aec-Q100, Regulator; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |