STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA188V1

Description
A6986F3V3 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
A6986F3V3 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-STEVAL-ISA188V1-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-STEVAL-ISA188V1-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-STEVAL-ISA188V1-ND
A6986F3V3 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

A6986F3V3 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284248-STEVAL-ISA188V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284248-STEVAL-ISA188V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284248-STEVAL-ISA188V1
Win Source Part Number: 1284248-STEVAL-ISA18 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 1.5A Voltage - Input: 4V ~ 38V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: A6986F3V3 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16457,497-STEVAL -ISA188V1,497-16457, -1138-STEVAL-ISA188V 1 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1284248-STEVAL-ISA188V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 1.5A
Voltage - Input: 4V ~ 38V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: A6986F3V3
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16457,497-STEVAL-ISA188V1,497-16457,-1138-STEVAL-ISA188V1
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA188V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA188V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA188V1
EVAL BOARD FOR A6986F3V3

EVAL BOARD FOR A6986F3V3

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA188V1
Power Management IC Development Tools STEVAL-ISA188V1
Power Management IC Development Tools 38 V, 1.5 A synchronous step-down switching regulator evaluation board based on A6986F3V3

Power Management IC Development Tools 38 V, 1.5 A synchronous step-down switching regulator evaluation board based on A6986F3V3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-ISA188V1-ND 1284248-STEVAL-ISA188V1 STEVAL-ISA188V1 STEVAL-ISA188V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TEST BOARD FOR RZ2511 C.S - TB-984+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-042-BLE-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers