STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA187V1

Description
A6985F - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
A6985F - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16379-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16379-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16379-ND
A6985F - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

A6985F - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284247-STEVAL-ISA187V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284247-STEVAL-ISA187V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284247-STEVAL-ISA187V1
Win Source Part Number: 1284247-STEVAL-ISA18 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 500mA Voltage - Input: 4V ~ 38V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Utilized IC / Part: A6985F Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16379,-497-16379 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1284247-STEVAL-ISA187V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 500mA
Voltage - Input: 4V ~ 38V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Utilized IC / Part: A6985F
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16379,-497-16379
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA187V1
Power Management IC Development Tools STEVAL-ISA187V1
Power Management IC Development Tools 38 V, 0.5 A synchronous step-down switching regulator evaluation board based on A6985F

Power Management IC Development Tools 38 V, 0.5 A synchronous step-down switching regulator evaluation board based on A6985F

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA187V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA187V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA187V1
EVAL BOARD FOR A6985F

EVAL BOARD FOR A6985F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16379-ND 1284247-STEVAL-ISA187V1 STEVAL-ISA187V1 STEVAL-ISA187V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

TB,SCT1,99-01-2595,50 OHM - TB-1005+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305160 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP401A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers