STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA184V1

Description
VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-17194-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-17194-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-17194-ND
VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

VIPer37 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284181-STEVAL-ISA184V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284181-STEVAL-ISA184V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284181-STEVAL-ISA184V1
Win Source Part Number: 1284181-STEVAL-ISA18 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 12V Current - Output: 1.2A, 750mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 15 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer37 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 2266-STEVAL-ISA184V1 ,497-17194 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1284181-STEVAL-ISA184V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 12V
Current - Output: 1.2A, 750mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 15 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer37
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 2266-STEVAL-ISA184V1,497-17194
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA184V1
Power Management IC Development Tools STEVAL-ISA184V1
Power Management IC Development Tools 5V/1.2A 12V/750mA double output flyback converter using VIPER37LD

Power Management IC Development Tools 5V/1.2A 12V/750mA double output flyback converter using VIPER37LD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA184V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA184V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA184V1
EVAL BOARD FOR VIPER37LD

EVAL BOARD FOR VIPER37LD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17194-ND 1284181-STEVAL-ISA184V1 STEVAL-ISA184V1 STEVAL-ISA184V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - AEK-868-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Power, Motor & Robotics Development Tools - 2651124 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details