Win Source Part Number: 1284185-STEVAL-ISA18
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 700mA
Voltage - Input: 85 ~ 132 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 8.4 W
Frequency - Switching: 115kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer38
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ISA182V
Base Product Number: STEVAL
VIPer38 VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
EVAL BOARD FOR VIPER38HD
Power Management IC Development Tools 8.4 W / 30 W peak power offline flyback converter using VIPER38HD
EVAL BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284185-STEVAL-ISA182V1 | 497-16979-ND | STEVAL-ISA182V1 | STEVAL-ISA182V1 | 03AC0005 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board |