VIPer0P VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Win Source Part Number: 1284177-STEVAL-ISA18
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 600mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 7.2 W
Frequency - Switching: 120kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer0P
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 2266-STEVAL-ISA181V1
Base Product Number: STEVAL
Product Status: Obsolete
RoHS Status: Not applicable
EVAL BOARD FOR VIPER0P
EVAL BOARD, HIGH VOLTAGE FLYBACK CONV; Silicon Manufacturer:STMicro
Power Management IC Development Tools 12 V / 600 mA high voltage flyback converter with remote standby control using the VIPer0P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-17061-ND | 1284177-STEVAL-ISA181V1 | STEVAL-ISA181V1 | 10AC9173 | STEVAL-ISA181V1 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Eval Board, High Voltage Flyback Conv; Silicon Manufacturer Stmicroelectronics | Power Management IC Development Tools |
| Supported System | AC/DC, Primary Side | Flyback Converter |