VIPer0P VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284183-STEVAL-ISA17
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 15V
Current - Output: 150mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 2.25 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer0P
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16452,-1138-STEV
Base Product Number: STEVAL
RoHS Status: Not applicable
Power Management IC Development Tools 15 V, 0.15 A buck converter using VIPer Plus - VIPer0P
EVALUATION BOARD, BUCK CONVERTER; Silicon Manufacturer:STMicro
EVAL BOARD FOR VIPER0P
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-16452-ND | 1284183-STEVAL-ISA179V1 | STEVAL-ISA179V1 | 82Y7278 | STEVAL-ISA179V1 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Power Management IC Development Tools | Evaluation Board, Buck Converter; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | AC/DC, Primary Side | Buck Converter |