STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA177V1

Description
Win Source Part Number: 1284182-STEVAL-ISA17 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Current - Output: 850mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4.25 W Supplied Contents: Board(s) Utilized IC / Part: VIPer01 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16551 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284182-STEVAL-ISA17 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Current - Output: 850mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4.25 W Supplied Contents: Board(s) Utilized IC / Part: VIPer01 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16551 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284182-STEVAL-ISA177V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284182-STEVAL-ISA177V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284182-STEVAL-ISA177V1
Win Source Part Number: 1284182-STEVAL-ISA17 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Current - Output: 850mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4.25 W Supplied Contents: Board(s) Utilized IC / Part: VIPer01 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16551 Base Product Number: STEVAL

Win Source Part Number: 1284182-STEVAL-ISA177V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Current - Output: 850mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 4.25 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer01
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16551
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16551-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16551-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16551-ND
VIPer01 VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

VIPer01 VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics - 97Y9545 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics
97Y9545
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics 97Y9545
EVAL BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:VIPer01; Kit Application Type:Power Management; Application Sub Type:Flyback Converter; Kit Contents:Eval Board VIPer01; Product Range:VIPer RoHS Compliant: Yes

EVAL BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:VIPer01; Kit Application Type:Power Management; Application Sub Type:Flyback Converter; Kit Contents:Eval Board VIPer01; Product Range:VIPer RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA177V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA177V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA177V1
EVAL BOARD FOR VIPER01

EVAL BOARD FOR VIPER01

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA177V1
Power Management IC Development Tools STEVAL-ISA177V1
Power Management IC Development Tools 5 V, 0.85 A flyback converter using VIPer Plus - VIPer01

Power Management IC Development Tools 5 V, 0.85 A flyback converter using VIPer Plus - VIPer01

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284182-STEVAL-ISA177V1 497-16551-ND 97Y9545 STEVAL-ISA177V1 STEVAL-ISA177V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details