STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA174V1

Description
VIPer0P VIPer™ plus AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer0P VIPer™ plus AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16090-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16090-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16090-ND
VIPer0P VIPer™ plus AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board

VIPer0P VIPer™ plus AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284196-STEVAL-ISA174V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284196-STEVAL-ISA174V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284196-STEVAL-ISA174V1
Win Source Part Number: 1284196-STEVAL-ISA17 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 7V, -5V Current - Output: 840mA, 400mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 7 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer0P Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ISA174V 1,497-16090 Base Product Number: STEVAL

Win Source Part Number: 1284196-STEVAL-ISA174V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 7V, -5V
Current - Output: 840mA, 400mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 7 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer0P
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ISA174V1,497-16090
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA174V1
Power Management IC Development Tools STEVAL-ISA174V1
Power Management IC Development Tools 7 W dual output offline flyback converter for home appliances using VIPer0P

Power Management IC Development Tools 7 W dual output offline flyback converter for home appliances using VIPer0P

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA174V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA174V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA174V1
EVAL BOARD VIPER0P 7W

EVAL BOARD VIPER0P 7W

Supplier's Site
Eval Board, 7W Offline Flyback Converter Stmicroelectronics - 39AH5622 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 7W Offline Flyback Converter Stmicroelectronics
39AH5622
Eval Board, 7W Offline Flyback Converter Stmicroelectronics 39AH5622
EVAL BOARD, 7W OFFLINE FLYBACK CONVERTER

EVAL BOARD, 7W OFFLINE FLYBACK CONVERTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16090-ND 1284196-STEVAL-ISA174V1 STEVAL-ISA174V1 STEVAL-ISA174V1 39AH5622
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Eval Board, 7W Offline Flyback Converter Stmicroelectronics
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MBA,SM2,LE,50 OHM - TB-74 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8690-X-0-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers