STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA172V1

Description
Win Source Part Number: 1284297-STEVAL-ISA17 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 48V or 52V Current - Output: 42A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 2 kW Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: STM32F334C8, VIPer27 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15865 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284297-STEVAL-ISA17 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 48V or 52V Current - Output: 42A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 2 kW Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: STM32F334C8, VIPer27 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15865 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284297-STEVAL-ISA172V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284297-STEVAL-ISA172V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284297-STEVAL-ISA172V1
Win Source Part Number: 1284297-STEVAL-ISA17 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 48V or 52V Current - Output: 42A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 2 kW Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: STM32F334C8, VIPer27 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15865 Product Status: Obsolete

Win Source Part Number: 1284297-STEVAL-ISA172V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 48V or 52V
Current - Output: 42A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side with PFC
Power - Output: 2 kW
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Utilized IC / Part: STM32F334C8, VIPer27
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15865
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-15865-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-15865-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-15865-ND
STM32F334C8, VIPer27 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board

STM32F334C8, VIPer27 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA172V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA172V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA172V1
EVAL BOARD FOR 2KW ACDC PWR SPLY

EVAL BOARD FOR 2KW ACDC PWR SPLY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284297-STEVAL-ISA172V1 497-15865-ND STEVAL-ISA172V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-91+(869 MHZ), DF782,50 - TB-753+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2018088 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System CPU; Microcontroller
Manufacturer Tensilica; Other
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details