L6563H, L6699, SRK2001 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Win Source Part Number: 1284314-STEVAL-ISA17
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 12.5A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 150 W
Supplied Contents: Board(s)
Utilized IC / Part: L6563H, L6699, SRK2001
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15602
Base Product Number: STEVAL
EVAL BOARD, RESONANT CONVERTER
Power Management IC Development Tools 12 V - 150 W resonant converter with synchronous rectification based on L6563H, L6699 and SRK2001
EVAL BOARD L6563H L6699 SRK2001
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15602-ND | 1284314-STEVAL-ISA170V1 | 39AH5621 | STEVAL-ISA170V1 | STEVAL-ISA170V1 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Eval Board, Resonant Converter Stmicroelectronics | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | AC/DC, Primary Side and PFC |