STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA169V1

Description
Win Source Part Number: 1284293-STEVAL-ISA16 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Input: 4.5V ~ 32V Main Purpose: AC/DC, Secondary Side Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SRK2001L, STL140N4LLF5 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15866 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284293-STEVAL-ISA16 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Input: 4.5V ~ 32V Main Purpose: AC/DC, Secondary Side Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SRK2001L, STL140N4LLF5 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15866 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284293-STEVAL-ISA169V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284293-STEVAL-ISA169V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284293-STEVAL-ISA169V1
Win Source Part Number: 1284293-STEVAL-ISA16 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Input: 4.5V ~ 32V Main Purpose: AC/DC, Secondary Side Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SRK2001L, STL140N4LLF5 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15866 Product Status: Obsolete

Win Source Part Number: 1284293-STEVAL-ISA169V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Input: 4.5V ~ 32V
Main Purpose: AC/DC, Secondary Side
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: SRK2001L, STL140N4LLF5
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15866
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-15866-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-15866-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-15866-ND
SRK2001L, STL140N4LLF5 - AC/DC, Secondary Side 1, Non-Isolated Outputs Evaluation Board

SRK2001L, STL140N4LLF5 - AC/DC, Secondary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA169V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA169V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA169V1
EVAL BOARD SRK2001L/STL140N4LLF 5

EVAL BOARD SRK2001L/STL140N4LLF5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284293-STEVAL-ISA169V1 497-15866-ND STEVAL-ISA169V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2858294 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development Kit
Manufacturer STM32; Other
View Details
TB,GVA-82+,DF782,50 OHM / RoHS - TB-410-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Programmers, Emulators, and Debuggers - 448-CYBLE-202013-PROG-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers