STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA168V1

Description
Win Source Part Number: 1284292-STEVAL-ISA16 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Input: 4.5V ~ 32V Main Purpose: AC/DC, Secondary Side Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SRK2001, STL140N4LLF5 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15694 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284292-STEVAL-ISA16 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Input: 4.5V ~ 32V Main Purpose: AC/DC, Secondary Side Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SRK2001, STL140N4LLF5 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15694 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284292-STEVAL-ISA168V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284292-STEVAL-ISA168V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284292-STEVAL-ISA168V1
Win Source Part Number: 1284292-STEVAL-ISA16 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Input: 4.5V ~ 32V Main Purpose: AC/DC, Secondary Side Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SRK2001, STL140N4LLF5 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15694 Product Status: Obsolete

Win Source Part Number: 1284292-STEVAL-ISA168V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Input: 4.5V ~ 32V
Main Purpose: AC/DC, Secondary Side
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: SRK2001, STL140N4LLF5
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15694
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284292-STEVAL-ISA168V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1942957 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details