Manufacturer: STMicroelectronics
Win Source Part Number: 795772-STEVAL-ISA166
Regulator Topology: Resonant
Voltage - Input: 4.5 V ~ 32 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: SRK2001, STP120N4F6
Family Name: STEVAL-ISA166V1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 16, 2015
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1
SRK2001, STP120N4F6 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools Evaluation board: SRK2001 adaptive synchronous rectification controller for LLC resonant converters with STP77N6F6
EVAL BOARD SRK2001 W/STP77N6F6
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 795772-STEVAL-ISA166V1 | 497-15605-ND | STEVAL-ISA166V1 | STEVAL-ISA166V1 |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA166V1 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |