SRK2001, STP120N4F6 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
STEVAL-ISA165V1,Powe
Win Source Part Number: 1284313-STEVAL-ISA16
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Input: 4.5V ~ 32V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: SRK2001, STP120N4F6
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15604
Base Product Number: STEVAL
EVAL BOARD SRK2001 W/STP120N4F6
Power Management IC Development Tools Evaluation board: SRK2001 adaptive synchronous rectification controller for LLC resonant converters with STP120N4F6
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15604-ND | 1961869 | 1284313-STEVAL-ISA165V1 | STEVAL-ISA165V1 | STEVAL-ISA165V1 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power, Motor & Robotics Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down |