STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA162V1 STEVAL-ISA162V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799077-STEVAL-ISA162 V1 Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10W Supplied Contents: Board(s) Output Current: 840mA Utilized IC / Part: VIPer25 Family Name: STEVAL-ISA162V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 02, 2015 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799077-STEVAL-ISA162 V1 Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10W Supplied Contents: Board(s) Output Current: 840mA Utilized IC / Part: VIPer25 Family Name: STEVAL-ISA162V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 02, 2015 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA162V1 - 799077-STEVAL-ISA162V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA162V1
799077-STEVAL-ISA162V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA162V1 799077-STEVAL-ISA162V1
Manufacturer: STMicroelectronics Win Source Part Number: 799077-STEVAL-ISA162 V1 Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10W Supplied Contents: Board(s) Output Current: 840mA Utilized IC / Part: VIPer25 Family Name: STEVAL-ISA162V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 02, 2015 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799077-STEVAL-ISA162V1
Series: VIPer plus
Regulator Topology: Flyback
Voltage - Output: 12V
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 10W
Supplied Contents: Board(s)
Output Current: 840mA
Utilized IC / Part: VIPer25
Family Name: STEVAL-ISA162V1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 02, 2015
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-15409-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-15409-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-15409-ND
VIPer25 VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer25 VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA162V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA162V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA162V1
EVAL BOARD VIPER25HD FLYBK CONV

EVAL BOARD VIPER25HD FLYBK CONV

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA162V1
Power Management IC Development Tools STEVAL-ISA162V1
Power Management IC Development Tools 12 V/10 W isolated flyback converter based on VIPer25HD

Power Management IC Development Tools 12 V/10 W isolated flyback converter based on VIPer25HD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 799077-STEVAL-ISA162V1 497-15409-ND STEVAL-ISA162V1 STEVAL-ISA162V1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA162V1 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,AD6PS-1 - TB-84 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-BGA725L6BOARDTOBO1-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers