Win Source Part Number: 1172385-STEVAL-ISA15
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 2A
Voltage - Input: 4V ~ 38V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: A6986
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15208
Base Product Number: STEVAL
A6986 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools 38 V - 2 A synchronous step-down switching regulator evaluation board based on the A6986
EVAL BOARD A6986 38V 2A
EVALUATION BOARD, SYNC BUCK REGULATOR; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1172385-STEVAL-ISA158V1 | 497-15208-ND | STEVAL-ISA158V1 | STEVAL-ISA158V1 | 49Y1251 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Sync Buck Regulator; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |