STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISA155V1

Description
Win Source Part Number: 1284524-STEVAL-ISA15 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: 8 ~ 25V in, 3.3V @ 1A Out Embedded: No Utilized IC / Part: L6902 Secondary Attributes: Output Voltage of 1.3~10V Possible, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: EVAL6902D,-497-4746, EVAL6902D,497-4746 Base Product Number: STEVAL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284524-STEVAL-ISA15 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: 8 ~ 25V in, 3.3V @ 1A Out Embedded: No Utilized IC / Part: L6902 Secondary Attributes: Output Voltage of 1.3~10V Possible, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: EVAL6902D,-497-4746, EVAL6902D,497-4746 Base Product Number: STEVAL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284524-STEVAL-ISA155V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284524-STEVAL-ISA155V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284524-STEVAL-ISA155V1
Win Source Part Number: 1284524-STEVAL-ISA15 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: 8 ~ 25V in, 3.3V @ 1A Out Embedded: No Utilized IC / Part: L6902 Secondary Attributes: Output Voltage of 1.3~10V Possible, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: EVAL6902D,-497-4746, EVAL6902D,497-4746 Base Product Number: STEVAL Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284524-STEVAL-ISA155V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 8 ~ 25V in, 3.3V @ 1A Out
Embedded: No
Utilized IC / Part: L6902
Secondary Attributes: Output Voltage of 1.3~10V Possible, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: EVAL6902D,-497-4746,EVAL6902D,497-4746
Base Product Number: STEVAL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-4746-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-4746-ND
Evaluation and Demonstration Boards and Kits 497-4746-ND
L6902 Battery Charger Power Management Evaluation Board

L6902 Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA155V1
Power Management IC Development Tools STEVAL-ISA155V1
Power Management IC Development Tools 1 A constant current DC/DC converter evaluation board based on the L6902D

Power Management IC Development Tools 1 A constant current DC/DC converter evaluation board based on the L6902D

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISA155V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISA155V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISA155V1
EVAL BOARD FOR L6902 SERIES

EVAL BOARD FOR L6902 SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284524-STEVAL-ISA155V1 497-4746-ND STEVAL-ISA155V1 STEVAL-ISA155V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1938426 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,BPF-C138+,HU1186,50OHM RoHS - TB-500+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242SDEMOBOARDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details