STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA153V1

Description
VIPer38 VIPer™ plus AC/DC, Secondary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer38 VIPer™ plus AC/DC, Secondary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14841-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14841-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14841-ND
VIPer38 VIPer™ plus AC/DC, Secondary Side 1, Isolated Outputs Evaluation Board

VIPer38 VIPer™ plus AC/DC, Secondary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284195-STEVAL-ISA153V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284195-STEVAL-ISA153V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284195-STEVAL-ISA153V1
Win Source Part Number: 1284195-STEVAL-ISA15 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 1.25A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Secondary Side Power - Output: 15 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer38 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14841 Base Product Number: STEVAL

Win Source Part Number: 1284195-STEVAL-ISA153V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 1.25A
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Secondary Side
Power - Output: 15 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer38
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14841
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA153V1
Power Management IC Development Tools STEVAL-ISA153V1
Power Management IC Development Tools 12 V, 15 W (20 W peak) isolated flyback converter based on the VIPER38LE

Power Management IC Development Tools 12 V, 15 W (20 W peak) isolated flyback converter based on the VIPER38LE

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA153V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA153V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA153V1
EVAL BOARD FOR VIPER38

EVAL BOARD FOR VIPER38

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14841-ND 1284195-STEVAL-ISA153V1 STEVAL-ISA153V1 STEVAL-ISA153V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Secondary Side
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP401Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,TCBT-14+GU1414,50 OHM - TB-510+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details