Win Source Part Number: 1284307-STEVAL-ISA15
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 3A
Voltage - Input: 4.5V ~ 60V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: L7987
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ISA152V
Base Product Number: STEVAL
L7987 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL BOARD L7987 DC-DC CONV
DEVELOPMENT BOARDS & EVALUATION KITS
Power Management IC Development Tools 3.3 V/3 A high efficiency step down DC-DC converter (VIN= 4.5 to 60 V) based on the L7987
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284307-STEVAL-ISA152V1 | 497-15239-ND | STEVAL-ISA152V1 | 39AH5620 | STEVAL-ISA152V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Development Boards & Evaluation Kits Stmicroelectronics | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |