STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA145V1

Description
L6563S, L6591, L6727, VIPer27H VIPer™ plus Power Supply, ATX 4, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6563S, L6591, L6727, VIPer27H VIPer™ plus Power Supply, ATX 4, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10596-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10596-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10596-ND
L6563S, L6591, L6727, VIPer27H VIPer™ plus Power Supply, ATX 4, Isolated Outputs Evaluation Board

L6563S, L6591, L6727, VIPer27H VIPer™ plus Power Supply, ATX 4, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284190-STEVAL-ISA145V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284190-STEVAL-ISA145V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284190-STEVAL-ISA145V1
Win Source Part Number: 1284190-STEVAL-ISA14 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 3.3V, 5V, 5V ,12V Current - Output: 13.5A, 12A, 8A, 2A Voltage - Input: 88 ~ 264 VAC Main Purpose: Power Supply, ATX Power - Output: 250 W Frequency - Switching: 80kHz Supplied Contents: Board(s) Utilized IC / Part: L6563S, L6591, L6727, VIPer27H Board Type: Fully Populated Outputs and Type: 4, Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: EVL250W-ATX80PL,EVL2 50WATX80PL,497-10596 Product Status: Obsolete

Win Source Part Number: 1284190-STEVAL-ISA145V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 3.3V, 5V, 5V ,12V
Current - Output: 13.5A, 12A, 8A, 2A
Voltage - Input: 88 ~ 264 VAC
Main Purpose: Power Supply, ATX
Power - Output: 250 W
Frequency - Switching: 80kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6563S, L6591, L6727, VIPer27H
Board Type: Fully Populated
Outputs and Type: 4, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: EVL250W-ATX80PL,EVL250WATX80PL,497-10596
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA145V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA145V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA145V1
BOARD DEMO SMPS L6591/L6563S

BOARD DEMO SMPS L6591/L6563S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10596-ND 1284190-STEVAL-ISA145V1 STEVAL-ISA145V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; Power Supply, ATX
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-L000801-80-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,PHA-23LN+,DF782,50 OHM - TB-951-23LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers