STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA144V1

Description
Win Source Part Number: 1284306-STEVAL-ISA14 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 1.5A Voltage - Input: 2.9V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L5983 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14889 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284306-STEVAL-ISA14 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 1.5A Voltage - Input: 2.9V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L5983 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14889 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284306-STEVAL-ISA144V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284306-STEVAL-ISA144V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284306-STEVAL-ISA144V1
Win Source Part Number: 1284306-STEVAL-ISA14 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 1.5A Voltage - Input: 2.9V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L5983 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14889 Base Product Number: STEVAL

Win Source Part Number: 1284306-STEVAL-ISA144V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 1.5A
Voltage - Input: 2.9V ~ 18V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Utilized IC / Part: L5983
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14889
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14889-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14889-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14889-ND
L5983 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L5983 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA144V1
Power Management IC Development Tools STEVAL-ISA144V1
Power Management IC Development Tools 1.5 A step-down switching regulator demonstration board based on the L5983

Power Management IC Development Tools 1.5 A step-down switching regulator demonstration board based on the L5983

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA144V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA144V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA144V1
EVAL BOARD BUCK REG L5983

EVAL BOARD BUCK REG L5983

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284306-STEVAL-ISA144V1 497-14889-ND STEVAL-ISA144V1 STEVAL-ISA144V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576812 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - BGS15AN16BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SP5T)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers