STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA143V1

Description
L6563H, L6699, SRK2000 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6563H, L6699, SRK2000 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14888-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14888-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14888-ND
L6563H, L6699, SRK2000 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

L6563H, L6699, SRK2000 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284296-STEVAL-ISA143V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284296-STEVAL-ISA143V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284296-STEVAL-ISA143V1
Win Source Part Number: 1284296-STEVAL-ISA14 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Current - Output: 12.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6699, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14888 Product Status: Obsolete

Win Source Part Number: 1284296-STEVAL-ISA143V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 12V
Current - Output: 12.5A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 150 W
Supplied Contents: Board(s)
Utilized IC / Part: L6563H, L6699, SRK2000
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14888
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA143V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA143V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA143V1
EVAL BOARD L6563H L6699 SRK2000

EVAL BOARD L6563H L6699 SRK2000

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14888-ND 1284296-STEVAL-ISA143V1 STEVAL-ISA143V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1102501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB BFCV-4085-1+ JV1210C 50OHM - TB-946+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS7090-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automated Driving; Body Actuation; Power Distribution; Sensor Fusion; Advanced Driver Assistance Systems
View Details