STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA141V2

Description
Win Source Part Number: 1284272-STEVAL-ISA14 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 1.2V ~ 5.5V Current - Output: 800mA, 2A Voltage - Input: 1.8V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Utilized IC / Part: STBB3JCC Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284272-STEVAL-ISA14 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 1.2V ~ 5.5V Current - Output: 800mA, 2A Voltage - Input: 1.8V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Utilized IC / Part: STBB3JCC Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284272-STEVAL-ISA141V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284272-STEVAL-ISA141V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284272-STEVAL-ISA141V2
Win Source Part Number: 1284272-STEVAL-ISA14 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 1.2V ~ 5.5V Current - Output: 800mA, 2A Voltage - Input: 1.8V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Utilized IC / Part: STBB3JCC Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1284272-STEVAL-ISA141V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 1.2V ~ 5.5V
Current - Output: 800mA, 2A
Voltage - Input: 1.8V ~ 5.5V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Utilized IC / Part: STBB3JCC
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA141V2
Power Management IC Development Tools STEVAL-ISA141V2
Power Management IC Development Tools 2 A, high efficiency single inductor buck-boost DC-DC converter and high brightness white LED driver based on the STBB3JCC

Power Management IC Development Tools 2 A, high efficiency single inductor buck-boost DC-DC converter and high brightness white LED driver based on the STBB3JCC

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA141V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA141V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA141V2
BOARD EVAL STBB3JCC DC-DC

BOARD EVAL STBB3JCC DC-DC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284272-STEVAL-ISA141V2 STEVAL-ISA141V2 STEVAL-ISA141V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTT3018EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers