The STEVAL-ISA140V1 is a 15W evaluation board designed for isolated flyback converter applications using the VIPER37HE integrated circuit. It operates with an AC main input voltage range of 100 V_AC to 265 V_AC and supports mains frequencies of 50 Hz and 60 Hz. The board provides a typical output voltage of 12 V with a maximum output current of 1.25 A and an output ripple voltage of 50 mV. The evaluation board is optimized for compact size, making it suitable for applications requiring a small footprint. It features an active mode efficiency of 78% and consumes only 50 mW in standby mode at 230 V_AC. The ambient operating temperature can reach up to 60 °C, and the product is RoHS compliant, ensuring it meets environmental standards. This evaluation board serves as a practical tool for engineers looking to develop and test isolated auxiliary power supplies.
Win Source Part Number: 1284174-STEVAL-ISA14
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPER™
Package: Box
Standard Package: 1
Voltage - Output: 12V
Current - Output: 1.25A
Voltage - Input: 100 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 15 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer37
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14511
Base Product Number: STEVAL
VIPer37 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
EVALUATION BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicro
Power Management IC Development Tools 15W, 12V output, isolated flyback converter using VIPer Plus - VIPER37HE
BOARD EVAL 12V 15W VIPER37HE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284174-STEVAL-ISA140V1 | 497-14511-ND | 49Y1248 | STEVAL-ISA140V1 | STEVAL-ISA140V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |