STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA135V1

Description
Win Source Part Number: 1284160-STEVAL-ISA13 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 333mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4 W Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer06 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14141,-497-14141 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284160-STEVAL-ISA13 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 333mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4 W Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer06 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14141,-497-14141 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284160-STEVAL-ISA135V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284160-STEVAL-ISA135V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284160-STEVAL-ISA135V1
Win Source Part Number: 1284160-STEVAL-ISA13 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 333mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4 W Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer06 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14141,-497-14141 Base Product Number: STEVAL

Win Source Part Number: 1284160-STEVAL-ISA135V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 333mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 4 W
Frequency - Switching: 115kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer06
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14141,-497-14141
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14141-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14141-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14141-ND
VIPer06 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer06 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA135V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA135V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA135V1
BOARD EVAL FOR VIPER06

BOARD EVAL FOR VIPER06

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284160-STEVAL-ISA135V1 497-14141-ND STEVAL-ISA135V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-GPS-R4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
TB,MERA533/7433,DL805,50 OHM - TB-294 - Mini-Circuits
Specs
Category Developement Board
View Details