STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA132V1

Description
L6699, STB13N60M2, STPS20M80CG - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6699, STB13N60M2, STPS20M80CG - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-15187-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-15187-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-15187-ND
L6699, STB13N60M2, STPS20M80CG - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

L6699, STB13N60M2, STPS20M80CG - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA132V1 - 795591-STEVAL-ISA132V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA132V1
795591-STEVAL-ISA132V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA132V1 795591-STEVAL-ISA132V1
Manufacturer: STMicroelectronics Win Source Part Number: 795591-STEVAL-ISA132 V1 Regulator Topology: Flyback Voltage - Output: 24V Voltage - Input: 190 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 170W Supplied Contents: Board(s) Output Current: 7A Utilized IC / Part: L6699, STB13N60M2, STPS20M80CG Family Name: STEVAL-ISA132V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795591-STEVAL-ISA132V1
Regulator Topology: Flyback
Voltage - Output: 24V
Voltage - Input: 190 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 170W
Supplied Contents: Board(s)
Output Current: 7A
Utilized IC / Part: L6699, STB13N60M2, STPS20M80CG
Family Name: STEVAL-ISA132V1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA132V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA132V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA132V1
EVAL L6699 STB13N60M2 STPS20M80C

EVAL L6699 STB13N60M2 STPS20M80C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15187-ND 795591-STEVAL-ISA132V1 STEVAL-ISA132V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA132V1 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-9+ (WITH CONN) - TB-BAT-9C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2048244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-1513634-1-ND - DigiKey
Specs
Supported System Antenna
View Details