STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA131V1

Description
Win Source Part Number: 1284281-STEVAL-ISA13 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.82V Current - Output: 500mA Voltage - Input: 2.3V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 6MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S15 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14885,-1138-STEV AL-ISA131V1 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284281-STEVAL-ISA13 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.82V Current - Output: 500mA Voltage - Input: 2.3V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 6MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S15 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14885,-1138-STEV AL-ISA131V1 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284281-STEVAL-ISA131V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284281-STEVAL-ISA131V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284281-STEVAL-ISA131V1
Win Source Part Number: 1284281-STEVAL-ISA13 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.82V Current - Output: 500mA Voltage - Input: 2.3V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 6MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S15 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14885,-1138-STEV AL-ISA131V1 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1284281-STEVAL-ISA131V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.82V
Current - Output: 500mA
Voltage - Input: 2.3V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 6MHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S15
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14885,-1138-STEVAL-ISA131V1
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA131V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA131V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA131V1
EVAL BOARD BUCK REG ST1S15

EVAL BOARD BUCK REG ST1S15

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA131V1
Power Management IC Development Tools STEVAL-ISA131V1
Power Management IC Development Tools 1.82 V - 500 mA, 6 MHz synchronous step-down converter based on the ST1S15

Power Management IC Development Tools 1.82 V - 500 mA, 6 MHz synchronous step-down converter based on the ST1S15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284281-STEVAL-ISA131V1 STEVAL-ISA131V1 STEVAL-ISA131V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP202Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,JSW4-23DR-75+,MT1817,F - TB-722-4-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers