STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA126V1

Description
Win Source Part Number: 1284171-STEVAL-ISA12 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 2A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer28 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14483,-497-14483 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284171-STEVAL-ISA12 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 2A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer28 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14483,-497-14483 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284171-STEVAL-ISA126V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284171-STEVAL-ISA126V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284171-STEVAL-ISA126V1
Win Source Part Number: 1284171-STEVAL-ISA12 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 2A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer28 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14483,-497-14483 Base Product Number: STEVAL

Win Source Part Number: 1284171-STEVAL-ISA126V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 2A
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Frequency - Switching: 115kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer28
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14483,-497-14483
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14483-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14483-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14483-ND
VIPer28 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer28 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA126V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA126V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA126V1
BOARD EVAL 5V 2A 115KHZ VIPER28H

BOARD EVAL 5V 2A 115KHZ VIPER28H

Supplier's Site
Power Management IC Development Tools - STEVAL-ISA126V1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA126V1
Power Management IC Development Tools STEVAL-ISA126V1
Power Management IC Development Tools 5 V-2 A, 115 kHz flyback with temporary extra-power management based on the VIPER28HN

Power Management IC Development Tools 5 V-2 A, 115 kHz flyback with temporary extra-power management based on the VIPER28HN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284171-STEVAL-ISA126V1 497-14483-ND STEVAL-ISA126V1 STEVAL-ISA126V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PSA-5451+,CA1389,0.05-4 GHZ - TB-534-1+ - Mini-Circuits
Specs
Category Developement Board
View Details