STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA122V1

Description
VIPer27 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer27 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13925-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13925-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13925-ND
VIPer27 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer27 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284175-STEVAL-ISA122V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284175-STEVAL-ISA122V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284175-STEVAL-ISA122V1
Win Source Part Number: 1284175-STEVAL-ISA12 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 2.2A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 11 W Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer27 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13925,-1138-STEV AL-ISA122V1 Base Product Number: STEVAL

Win Source Part Number: 1284175-STEVAL-ISA122V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 2.2A
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 11 W
Frequency - Switching: 115kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer27
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13925,-1138-STEVAL-ISA122V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA122V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA122V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA122V1
BOARD EVAL VIPER27

BOARD EVAL VIPER27

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13925-ND 1284175-STEVAL-ISA122V1 STEVAL-ISA122V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products