STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA118V1

Description
VIPer16 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer16 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14481-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14481-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14481-ND
VIPer16 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

VIPer16 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284169-STEVAL-ISA118V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284169-STEVAL-ISA118V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284169-STEVAL-ISA118V1
Win Source Part Number: 1284169-STEVAL-ISA11 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Main Purpose: AC/DC, Primary Side Power - Output: 6 W Supplied Contents: Board(s) Utilized IC / Part: VIPer16 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14481,-497-14481 Base Product Number: STEVAL

Win Source Part Number: 1284169-STEVAL-ISA118V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Main Purpose: AC/DC, Primary Side
Power - Output: 6 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer16
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14481,-497-14481
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA118V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA118V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA118V1
BOARD DEMO OFFLINE CONV VIPER16

BOARD DEMO OFFLINE CONV VIPER16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14481-ND 1284169-STEVAL-ISA118V1 STEVAL-ISA118V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-W63-MSA-TH1-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details