STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA116V1

Description
VIPer26 VIPer™ plus DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer26 VIPer™ plus DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14476-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14476-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14476-ND
VIPer26 VIPer™ plus DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board

VIPer26 VIPer™ plus DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284194-STEVAL-ISA116V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284194-STEVAL-ISA116V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284194-STEVAL-ISA116V1
Win Source Part Number: 1284194-STEVAL-ISA11 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V, 16V Current - Output: 300mA Voltage - Input: 80 ~ 280 VAC Main Purpose: DC/DC, Step Down with LDO Power - Output: 5 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer26 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14476 Base Product Number: STEVAL

Win Source Part Number: 1284194-STEVAL-ISA116V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V, 16V
Current - Output: 300mA
Voltage - Input: 80 ~ 280 VAC
Main Purpose: DC/DC, Step Down with LDO
Power - Output: 5 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer26
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14476
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA116V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA116V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA116V1
BOARD DEMO 5W 2OUTPUT VIPER26LD

BOARD DEMO 5W 2OUTPUT VIPER26LD

Supplier's Site
Demonstration Board, Buck Converter Rohs Compliant Stmicroelectronics - 54AH6901 - Newark, An Avnet Company
Chicago, IL, United States
Demonstration Board, Buck Converter Rohs Compliant Stmicroelectronics
54AH6901
Demonstration Board, Buck Converter Rohs Compliant Stmicroelectronics 54AH6901
DEMONSTRATION BOARD, BUCK CONVERTER ROHS COMPLIANT: YES

DEMONSTRATION BOARD, BUCK CONVERTER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14476-ND 1284194-STEVAL-ISA116V1 STEVAL-ISA116V1 54AH6901
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Demonstration Board, Buck Converter Rohs Compliant Stmicroelectronics
Supported System Power; DC/DC, Step Down with LDO
Unlock Full Specs
to access all available technical data

Similar Products