STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA115V1

Description
VIPer06 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer06 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13922-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13922-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13922-ND
VIPer06 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

VIPer06 VIPER™ AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284170-STEVAL-ISA115V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284170-STEVAL-ISA115V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284170-STEVAL-ISA115V1
Win Source Part Number: 1284170-STEVAL-ISA11 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 12V Current - Output: 150mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 1.8 W Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer06 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13922 Base Product Number: STEVAL

Win Source Part Number: 1284170-STEVAL-ISA115V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 12V
Current - Output: 150mA
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 1.8 W
Frequency - Switching: 30kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer06
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13922
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, Non-Isolated Buck Converter Stmicroelectronics - 39AH5618 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Non-Isolated Buck Converter Stmicroelectronics
39AH5618
Eval Board, Non-Isolated Buck Converter Stmicroelectronics 39AH5618
EVAL BOARD, NON-ISOLATED BUCK CONVERTER

EVAL BOARD, NON-ISOLATED BUCK CONVERTER

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA115V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA115V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA115V1
BOARD EVAL 12V 1.8W VIPER06XS

BOARD EVAL 12V 1.8W VIPER06XS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13922-ND 1284170-STEVAL-ISA115V1 39AH5618 STEVAL-ISA115V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Eval Board, Non-Isolated Buck Converter Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR ABF-11R8G+ - TB-ABF-11R8G+ - Mini-Circuits
Specs
Category Developement Board
View Details