STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA111V1 STEVAL-ISA111V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799079-STEVAL-ISA111 V1 Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 12W Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: VIPer26 Family Name: STEVAL-ISA111V1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 21, 2011 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799079-STEVAL-ISA111 V1 Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 12W Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: VIPer26 Family Name: STEVAL-ISA111V1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 21, 2011 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA111V1 - 799079-STEVAL-ISA111V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA111V1
799079-STEVAL-ISA111V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA111V1 799079-STEVAL-ISA111V1
Manufacturer: STMicroelectronics Win Source Part Number: 799079-STEVAL-ISA111 V1 Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 12W Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: VIPer26 Family Name: STEVAL-ISA111V1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 21, 2011 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799079-STEVAL-ISA111V1
Series: VIPer plus
Regulator Topology: Flyback
Voltage - Output: 12V
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 12W
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: VIPer26
Family Name: STEVAL-ISA111V1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13920-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13920-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13920-ND
VIPer26 VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

VIPer26 VIPer™ plus AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA111V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA111V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA111V1
BOARD DEMO VIPER26HN

BOARD DEMO VIPER26HN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 799079-STEVAL-ISA111V1 497-13920-ND STEVAL-ISA111V1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA111V1 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADC,CD542,HZ - TB-32 - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1883273 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details