STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA109V2

Description
STBB2 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
STBB2 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13918-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13918-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13918-ND
STBB2 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

STBB2 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284271-STEVAL-ISA109V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284271-STEVAL-ISA109V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284271-STEVAL-ISA109V2
Win Source Part Number: 1284271-STEVAL-ISA10 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 3.3V Current - Output: 800mA Voltage - Input: 2.3V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Utilized IC / Part: STBB2 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ISA109V 2,497-13918 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1284271-STEVAL-ISA109V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 3.3V
Current - Output: 800mA
Voltage - Input: 2.3V ~ 5.5V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 3MHz
Supplied Contents: Board(s)
Utilized IC / Part: STBB2
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ISA109V2,497-13918
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA109V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA109V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA109V2
BOARD EVAL 3MHZ STBB2

BOARD EVAL 3MHZ STBB2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13918-ND 1284271-STEVAL-ISA109V2 STEVAL-ISA109V2
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up or Down
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
TB,MAR-8ASM,WW107,50 OHM/ RoHS - TB-411-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details