STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA107V1

Description
Win Source Part Number: 1284298-STEVAL-ISA10 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 4A Voltage - Input: 4V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 850kHz Supplied Contents: Board(s) Utilized IC / Part: ST1S41 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14484 Base Product Number: STEVAL Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1284298-STEVAL-ISA10 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 4A Voltage - Input: 4V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 850kHz Supplied Contents: Board(s) Utilized IC / Part: ST1S41 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14484 Base Product Number: STEVAL Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284298-STEVAL-ISA107V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284298-STEVAL-ISA107V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284298-STEVAL-ISA107V1
Win Source Part Number: 1284298-STEVAL-ISA10 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 4A Voltage - Input: 4V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 850kHz Supplied Contents: Board(s) Utilized IC / Part: ST1S41 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14484 Base Product Number: STEVAL Product Status: Not For New Designs

Win Source Part Number: 1284298-STEVAL-ISA107V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 4A
Voltage - Input: 4V ~ 18V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 850kHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S41
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14484
Base Product Number: STEVAL
Product Status: Not For New Designs

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14484-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14484-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14484-ND
ST1S41 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ST1S41 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA107V1
Power Management IC Development Tools STEVAL-ISA107V1
Power Management IC Development Tools 4 A 850 kHz fixed-frequency PWM synchronous step-down demonstration board based on ST1S41IPHR (SO-8 ePad) with enable

Power Management IC Development Tools 4 A 850 kHz fixed-frequency PWM synchronous step-down demonstration board based on ST1S41IPHR (SO-8 ePad) with enable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA107V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA107V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA107V1
BOARD DEMO 4A 850KHZ ST1S41IPHR

BOARD DEMO 4A 850KHZ ST1S41IPHR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284298-STEVAL-ISA107V1 497-14484-ND STEVAL-ISA107V1 STEVAL-ISA107V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-11+,75 OHM, 50-1300 MHz - TB-566-75+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305160 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details