STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA105V1

Description
ALTAIR04-900 - AC/DC, Primary Side 3, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ALTAIR04-900 - AC/DC, Primary Side 3, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14131-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14131-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14131-ND
ALTAIR04-900 - AC/DC, Primary Side 3, Isolated Outputs Evaluation Board

ALTAIR04-900 - AC/DC, Primary Side 3, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284260-STEVAL-ISA105V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284260-STEVAL-ISA105V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284260-STEVAL-ISA105V1
Win Source Part Number: 1284260-STEVAL-ISA10 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 3.3V, 5V, 5V ,12V Current - Output: 1A, 150mA, 100mA, 80mA Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Supplied Contents: Board(s) Utilized IC / Part: ALTAIR04-900 Board Type: Fully Populated Outputs and Type: 3, Isolated ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14131,-497-14131 Base Product Number: STEVAL

Win Source Part Number: 1284260-STEVAL-ISA105V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 3.3V, 5V, 5V ,12V
Current - Output: 1A, 150mA, 100mA, 80mA
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Supplied Contents: Board(s)
Utilized IC / Part: ALTAIR04-900
Board Type: Fully Populated
Outputs and Type: 3, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14131,-497-14131
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA105V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA105V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA105V1
POWER SUPPLY FOR ENERGY METER

POWER SUPPLY FOR ENERGY METER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14131-ND 1284260-STEVAL-ISA105V1 STEVAL-ISA105V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,ADP,CD636,MP,50 OHM - TB-208 - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details