Win Source Part Number: 1284560-STEVAL-ISA10
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power Factor Correction
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: L6562A
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16884
Base Product Number: STEVAL
L6562A Power Factor Correction Power Management Evaluation Board
Power Management IC Development Tools 80 W high performance transition mode PFC evaluation board based on L6562A
EVAL BOARD FOR L6562A
EVAL BOARD, POWER FACTOR CORRECTION; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284560-STEVAL-ISA102V2 | 497-16884-ND | STEVAL-ISA102V2 | STEVAL-ISA102V2 | 03AC0004 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Eval Board, Power Factor Correction; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |