STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISA102V1

Description
Win Source Part Number: 1284491-STEVAL-ISA10 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Embedded: No Utilized IC / Part: L6562A ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA102V1,497-1 3062,-497-13062 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284491-STEVAL-ISA10 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Embedded: No Utilized IC / Part: L6562A ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA102V1,497-1 3062,-497-13062 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284491-STEVAL-ISA102V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284491-STEVAL-ISA102V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284491-STEVAL-ISA102V1
Win Source Part Number: 1284491-STEVAL-ISA10 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Embedded: No Utilized IC / Part: L6562A ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA102V1,497-1 3062,-497-13062 Product Status: Obsolete

Win Source Part Number: 1284491-STEVAL-ISA102V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power Factor Correction
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: L6562A
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALISA102V1,497-13062,-497-13062
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-13062-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13062-ND
Evaluation and Demonstration Boards and Kits 497-13062-ND
L6562A Power Factor Correction Power Management Evaluation Board

L6562A Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISA102V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISA102V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISA102V1
BOARD EVAL 80W PFC L6562A

BOARD EVAL 80W PFC L6562A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284491-STEVAL-ISA102V1 497-13062-ND STEVAL-ISA102V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-4F,DF782,50 OHM / RoHS - TB-409-4F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305140 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - WPP100B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers