STEVAL-ISA101V1,Powe
Manufacturer: STMicroelectronics
Win Source Part Number: 793791-STEVAL-ISA101
Regulator Topology: Buck
Voltage - Output: 1.235 V ~ 36 V
Voltage - Input: 4 V ~ 36 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: L5973D
Family Name: STEVAL-ISA101V1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
L5973D - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicro
BOARD EVAL BUCK REG L5973D
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1961846 | 793791-STEVAL-ISA101V1 | 497-13156-ND | 43W6476 | STEVAL-ISA101V1 |
| Product Name | Power, Motor & Robotics Development Tools | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA101V1 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |