STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA099V1

Description
L7986 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L7986 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13009-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13009-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13009-ND
L7986 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L7986 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284255-STEVAL-ISA099V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284255-STEVAL-ISA099V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284255-STEVAL-ISA099V1
Win Source Part Number: 1284255-STEVAL-ISA09 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 38V Current - Output: 3A Voltage - Input: 4.5V ~ 38V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: L7986 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-13009,497-13009 ,STEVALISA099V1 Base Product Number: STEVAL

Win Source Part Number: 1284255-STEVAL-ISA099V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.6V ~ 38V
Current - Output: 3A
Voltage - Input: 4.5V ~ 38V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: L7986
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-13009,497-13009,STEVALISA099V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA099V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA099V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA099V1
BOARD DEMO 3A SW L7986 10DFN

BOARD DEMO 3A SW L7986 10DFN

Supplier's Site
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics - 43W6475 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
43W6475
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics 43W6475
EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L7986; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator; Product Range:-RoHS Compliant: Yes

EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L7986; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13009-ND 1284255-STEVAL-ISA099V1 STEVAL-ISA099V1 43W6475
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
Supported System Power; DC/DC, Step Down Step Down Switching Regulator
Unlock Full Specs
to access all available technical data

Similar Products

TB, TRS,99-01-1618, 50 OHM - TB-789+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1887114 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - MS561101BA01-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details